Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | LB Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2019) |
IDEC Toggle Switch Latching Function 5 A 2CO IP67 | Distrelec |
Switch, Toggle, DPDT, 5A 125VAC, 2 position, Maintained, Rnd, QC Tab, 16mm | IDEC Corporation LB1T-2T6 | RS Americas |
Toggle Switch, Dpdt, 5A, 250Vac, Panel | Newark Electronics |
SWITCH, TOGGLE, DPDT, 5A, 250VAC | element14 |
Industrial Panel Mount Indicators / Switch Indicators LB 16mm Lever SW 2-pos DPDT | Sager |
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a LB1T-2T6?
Additional datasheets, footprints and schematics for LB1T-2T6 are listed on our Part Details page. You can also find images and similar parts to LB1T-2T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1T-2T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1T-2T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1T-2T6 fall under?
The LB1T-2T6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB1T-2T6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1T-2T6 you can contact the distributor directly for product support, shipping queries etc.
Is the LB1T-2T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1T-2T6 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for LB1T-2T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1T-2T6 often in real-time on the comparison pages.
What if I can't find stock of LB1T-2T6?
You can fill out our help required form which you can use to request a quote for LB1T-2T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.