Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Product Range | LB Series |
Illumination | Non Illuminated |
Contact Current DC Max | 5A |
Contact Voltage DC Max | 125V |
SVHC | No SVHC (15-Jan-2019) |
Maintained Selector Switch, 3 Position Knob, DPDT, 5A, 250V, LB Series | IDEC Corporation LB1S-3T6 | RS Americas |
Lb 16Mm Selector Sw Dpdt Rohs Compliant: Yes |Idec LB1S-3T6 | Newark Electronics |
ROTARY SWITCH, 3 POS, 5A, 250VAC | element14 |
IDEC Selector Switch, Poles %3D 2, Positions %3D 3, 45°, Panel Mount | Distrelec |
Control Switches LB 16mm Selector SW DPDT | Sager |
Where can I find additional details, specifications and documents for a LB1S-3T6?
Additional datasheets, footprints and schematics for LB1S-3T6 are listed on our Part Details page. You can also find images and similar parts to LB1S-3T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1S-3T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1S-3T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1S-3T6 fall under?
The LB1S-3T6 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to LB1S-3T6 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1S-3T6 you can contact the distributor directly for product support, shipping queries etc.
Is the LB1S-3T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1S-3T6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Sager have stock available or on a lead time for LB1S-3T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1S-3T6 often in real-time on the comparison pages.
What if I can't find stock of LB1S-3T6?
You can fill out our help required form which you can use to request a quote for LB1S-3T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.