Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | DPDT |
Product Range | LB Series |
No. of Switch Positions | 3 Position |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2019) |
IDEC Key-Operated Switch 2CO 30 VDC / 250 VDC 3-Pos 45° Latching Function | Distrelec |
Lb 16Mm Key Selector Dpdt A Rohs Compliant: Yes |Idec LB1K-3ST6A | Newark Electronics |
LB 16mm Key Selector DPDT A | IDEC Corporation LB1K-3ST6A | RS Americas |
KEYLOCK SWITCH, DPDT, 3 POS, 5A, 250VAC | element14 |
Keylock Switches LB 16mm Key Selector DPDT A | Sager |
Where can I find additional details, specifications and documents for a LB1K-3ST6A?
Additional datasheets, footprints and schematics for LB1K-3ST6A are listed on our Part Details page. You can also find images and similar parts to LB1K-3ST6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1K-3ST6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1K-3ST6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1K-3ST6A fall under?
The LB1K-3ST6A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB1K-3ST6A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1K-3ST6A you can contact the distributor directly for product support, shipping queries etc.
Is the LB1K-3ST6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1K-3ST6A have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for LB1K-3ST6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1K-3ST6A often in real-time on the comparison pages.
What if I can't find stock of LB1K-3ST6A?
You can fill out our help required form which you can use to request a quote for LB1K-3ST6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.