Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Pushbutton Actuator Style | Round |
Contact Configuration | DPDT |
Product Range | LB Series |
Switch Terminals | Quick Connect Solder |
IP Rating | IP65 |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Dpdt, 5A, 250Vac, Qc/Solder | Newark Electronics |
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER | element14 |
Pushbutton switch, Round bezel, 16mm, Momentary, Silver/DPDT, Solder Tab, Red | IDEC Corporation LB1B-M1T6R | RS Americas |
Pushbutton Switches LB 16mm Pushbuttons DPDT R | Sager |
Where can I find additional details, specifications and documents for a LB1B-M1T6R?
Additional datasheets, footprints and schematics for LB1B-M1T6R are listed on our Part Details page. You can also find images and similar parts to LB1B-M1T6R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1B-M1T6R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1B-M1T6R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1B-M1T6R fall under?
The LB1B-M1T6R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB1B-M1T6R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1B-M1T6R you can contact the distributor directly for product support, shipping queries etc.
Is the LB1B-M1T6R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB1B-M1T6R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for LB1B-M1T6R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1B-M1T6R often in real-time on the comparison pages.
What if I can't find stock of LB1B-M1T6R?
You can fill out our help required form which you can use to request a quote for LB1B-M1T6R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.