Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Compliant |
For Use With | Non Illuminated Push Button Switches |
---|---|
Actuator / Cap Colour | Green |
Product Range | LB Series |
Mounting Hole Dia | 16mm |
Switch Lens Colour | Green |
RoHS Compliant | Yes |
Lens, Round, Green, Pushbutton Switch | Newark Electronics |
LB Button/Lens kit Green | IDEC Corporation LB1A-B1G | RS Americas |
Switch Bezels / Switch Caps LB Button/Lens kit Green | Sager |
Where can I find additional details, specifications and documents for a LB1A-B1G?
Additional datasheets, footprints and schematics for LB1A-B1G are listed on our Part Details page. You can also find images and similar parts to LB1A-B1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB1A-B1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB1A-B1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB1A-B1G fall under?
The LB1A-B1G is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to LB1A-B1G when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB1A-B1G you can contact the distributor directly for product support, shipping queries etc.
Is the LB1A-B1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LB1A-B1G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for LB1A-B1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB1A-B1G often in real-time on the comparison pages.
What if I can't find stock of LB1A-B1G?
You can fill out our help required form which you can use to request a quote for LB1A-B1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.