Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Compliant |
Prices starting from US$209.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$209.83
|
30
in stock
|
Buy Now |
Current Rating | 500A |
---|---|
Accuracy % | 0.25% |
Product Range | LB Series |
RoHS Compliant | Yes |
Cal Dc Ammeter Shunt, 500A | Newark Electronics |
Where can I find additional details, specifications and documents for a LB-500-100 CAL?
Additional datasheets, footprints and schematics for LB-500-100 CAL are listed on our Part Details page. You can also find images and similar parts to LB-500-100 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB-500-100 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB-500-100 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB-500-100 CAL fall under?
The LB-500-100 CAL is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to LB-500-100 CAL when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB-500-100 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the LB-500-100 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LB-500-100 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LB-500-100 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB-500-100 CAL often in real-time on the comparison pages.
What if I can't find stock of LB-500-100 CAL?
You can fill out our help required form which you can use to request a quote for LB-500-100 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.