Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4 |
Silicon Core Number | RM42x |
Kit Contents | Eval Board RM42L432 USB Micro Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB powered on board XDS100v2 JTAG emulator and the Virtual COM |
DEV BOARD, RM42, HERCULES LAUNCHPAD | element14 |
ARM Launchpad Dev Kit, LAUNCHXL-RM42 | RS |
Dev Board, Rm42, Hercules Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL-RM42?
Additional datasheets, footprints and schematics for LAUNCHXL-RM42 are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-RM42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-RM42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-RM42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-RM42 fall under?
The LAUNCHXL-RM42 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-RM42 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-RM42 you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-RM42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-RM42 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for LAUNCHXL-RM42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-RM42 often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-RM42?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-RM42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.