Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Hercules |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R4F |
Silicon Core Number | TMS570LS1224 |
Kit Contents | LaunchPad Eval Board TMS570LS1224 Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | On-board XDS110 Debug & SCI-PC Serial BoosterPack XL & TI-JTAG Headers Reset Switches USB Powered |
Hercules TMS570LS12x LaunchPad Development Kit | Texas Instruments |
LAUNCHXL2-TMS57012, TMS57 MCU DevKit | RS |
Eval Board, Tms57012 Hercules Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL2-TMS57012 .?
Additional datasheets, footprints and schematics for LAUNCHXL2-TMS57012 . are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL2-TMS57012 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL2-TMS57012 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL2-TMS57012 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL2-TMS57012 . fall under?
The LAUNCHXL2-TMS57012 . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL2-TMS57012 . when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL2-TMS57012 . you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL2-TMS57012 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL2-TMS57012 . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL2-TMS57012 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL2-TMS57012 . often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL2-TMS57012 .?
You can fill out our help required form which you can use to request a quote for LAUNCHXL2-TMS57012 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.