Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28027 |
Kit Contents | C2000 LaunchPad Board 0.5m Mini USB-B Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Pre-programmed Piccolo F28027 MCU Built-in Isolated XDS100 JTAG Emulator ControlSUITE Software |
C2000 Piccolo MCU F28027F LaunchPadâ„¢ development kit | Texas Instruments |
InstaSPIN-FOC C2000 Piccolo LaunchPad | RS |
Dev Board, C2000, Piccolo Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL-F28027F .?
Additional datasheets, footprints and schematics for LAUNCHXL-F28027F . are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-F28027F . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-F28027F . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-F28027F . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-F28027F . fall under?
The LAUNCHXL-F28027F . is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-F28027F . when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-F28027F . you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-F28027F . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-F28027F . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-F28027F ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-F28027F . often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-F28027F .?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-F28027F . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.