Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | CC26xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC2650 |
Kit Contents | Dev USB Cable Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | SimpleLink Wireless MCU On-Board Emulator Code Composer Studio 1MB Flash for Protocol USB Pwr |
MCU LaunchPad DevKit, LAUNCHXL-CC2650 | RS |
Dev Board, Wireless Mcu Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a LAUNCHXL-CC2650?
Additional datasheets, footprints and schematics for LAUNCHXL-CC2650 are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-CC2650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-CC2650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-CC2650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-CC2650 fall under?
The LAUNCHXL-CC2650 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-CC2650 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-CC2650 you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-CC2650 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-CC2650 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-CC2650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-CC2650 often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-CC2650?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-CC2650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.