Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec AL6 Series Illuminated Miniature Pushbuttons Switches |
---|---|
Forward Current If | 30mA |
Forward Voltage | 6V |
LED Color | White |
Mounting Hole Dia | 16mm |
Supply Voltage | 6V |
RoHS Compliant | Yes |
AC/DC6V P.White LED Bulb | IDEC Corporation LATD-6JW | RS Americas |
Led Bulb, White | Newark Electronics |
Where can I find additional details, specifications and documents for a LATD-6JW?
Additional datasheets, footprints and schematics for LATD-6JW are listed on our Part Details page. You can also find images and similar parts to LATD-6JW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LATD-6JW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-6JW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LATD-6JW fall under?
The LATD-6JW is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LATD-6JW when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-6JW you can contact the distributor directly for product support, shipping queries etc.
Is the LATD-6JW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LATD-6JW have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LATD-6JW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LATD-6JW often in real-time on the comparison pages.
What if I can't find stock of LATD-6JW?
You can fill out our help required form which you can use to request a quote for LATD-6JW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.