Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Idec AL6 Series Illuminated Miniature Pushbuttons Switches |
---|---|
Colour | Amber |
Forward Current If | 30mA |
Forward Voltage | 6V |
LED Color | Amber |
Mounting Hole Dia | 16mm |
Supply Voltage | 6V |
RoHS Compliant | Yes |
AC/DC6V Amber LED Bulb | IDEC Corporation LATD-6A | RS Americas |
Led Bulb, Amber | Newark Electronics |
Where can I find additional details, specifications and documents for a LATD-6A?
Additional datasheets, footprints and schematics for LATD-6A are listed on our Part Details page. You can also find images and similar parts to LATD-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LATD-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LATD-6A fall under?
The LATD-6A is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LATD-6A when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-6A you can contact the distributor directly for product support, shipping queries etc.
Is the LATD-6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LATD-6A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LATD-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LATD-6A often in real-time on the comparison pages.
What if I can't find stock of LATD-6A?
You can fill out our help required form which you can use to request a quote for LATD-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.