Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec AL6 Series Illuminated Miniature Pushbuttons Switches |
---|---|
Product Range | - |
Colour | White |
Forward Current If | 10mA |
Forward Voltage | 24V |
LED Color | Warm White |
Mounting Hole Dia | 16mm |
LED Replacement Lamps - Based LEDs AC/DC24V White LED Bulb | Sager |
Led Bulb, Warm White | Newark Electronics |
Where can I find additional details, specifications and documents for a LATD-2W?
Additional datasheets, footprints and schematics for LATD-2W are listed on our Part Details page. You can also find images and similar parts to LATD-2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LATD-2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LATD-2W fall under?
The LATD-2W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LATD-2W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-2W you can contact the distributor directly for product support, shipping queries etc.
Is the LATD-2W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LATD-2W have stock available?
Authorised distributors including Sager, Farnell and Newark Electronics have stock available or on a lead time for LATD-2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LATD-2W often in real-time on the comparison pages.
What if I can't find stock of LATD-2W?
You can fill out our help required form which you can use to request a quote for LATD-2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.