LATD-2G Switches, Relays & Solenoids by IDEC Corporation

LED BULB GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.60

Distributor Stock
Logo for Farnell
Farnell
from US$6.29
No stock
Buy Now
Logo for element14
element14
from US$5.78
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$5.60
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

For Use With Idec AL6 Series Illuminated Miniature Pushbuttons Switches
Product Range -
Colour Green
Forward Current If 10mA
Forward Voltage 24V
LED Color Green
Mounting Hole Dia 16mm
Supply Voltage 24V

Alternative Descriptions

AC/DC 24V Green LED Bulb.Discontinued | Relay Specialties
LED BULB, GREEN | Farnell
Led Bulb, Green | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LATD-2G?

Additional datasheets, footprints and schematics for LATD-2G are listed on our Part Details page. You can also find images and similar parts to LATD-2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LATD-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LATD-2G fall under?

The LATD-2G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LATD-2G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-2G you can contact the distributor directly for product support, shipping queries etc.

Is the LATD-2G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LATD-2G have stock available?

Authorised distributors including element14, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for LATD-2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LATD-2G often in real-time on the comparison pages.

What if I can't find stock of LATD-2G?

You can fill out our help required form which you can use to request a quote for LATD-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay