Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | AL6 Series Illuminated Miniature Pushbuttons Switches |
---|---|
Forward Current If | 9mA |
LED Color | White |
Mounting Hole Dia | 16mm |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Led Bulb, White | Newark Electronics |
AC/DC12V White LED Bulb | IDEC Corporation LATD-1W | RS Americas |
LED Replacement Lamps - Based LEDs AC/DC12V White LED Bulb | Sager |
Where can I find additional details, specifications and documents for a LATD-1W?
Additional datasheets, footprints and schematics for LATD-1W are listed on our Part Details page. You can also find images and similar parts to LATD-1W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LATD-1W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-1W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LATD-1W fall under?
The LATD-1W is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to LATD-1W when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-1W you can contact the distributor directly for product support, shipping queries etc.
Is the LATD-1W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LATD-1W have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for LATD-1W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LATD-1W often in real-time on the comparison pages.
What if I can't find stock of LATD-1W?
You can fill out our help required form which you can use to request a quote for LATD-1W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.