Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec AL6 Series Illuminated Miniature Pushbuttons Switches |
---|---|
Product Range | - |
Colour | Green |
Forward Current If | 20mA |
Forward Voltage | 12V |
LED Color | Green |
Mounting Hole Dia | 16mm |
Supply Voltage | 12V |
Led Bulb, Green | Newark Electronics |
LED BULB, GREEN | element14 |
LED Lamp, AL6 Pilot, Green, 12Vac/dc | IDEC Corporation LATD-1G | RS Americas |
Where can I find additional details, specifications and documents for a LATD-1G?
Additional datasheets, footprints and schematics for LATD-1G are listed on our Part Details page. You can also find images and similar parts to LATD-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LATD-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LATD-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LATD-1G fall under?
The LATD-1G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LATD-1G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LATD-1G you can contact the distributor directly for product support, shipping queries etc.
Is the LATD-1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LATD-1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LATD-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LATD-1G often in real-time on the comparison pages.
What if I can't find stock of LATD-1G?
You can fill out our help required form which you can use to request a quote for LATD-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.