Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Altera |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Cyclone V |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | 5CSXFC6 |
Kit Contents | Eval Board 5CSXFC6 |
Product Range | - |
Features | Cyclone V SoC On-board USB Blaster II Supports VGA LCD SDI & HDMI HPS Expansion 4xUSB & PCIe |
Evaluation Board, Dual Cortex-A9+Fpga | Newark Electronics |
Where can I find additional details, specifications and documents for a LARK BOARD?
Additional datasheets, footprints and schematics for LARK BOARD are listed on our Part Details page. You can also find images and similar parts to LARK BOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LARK BOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LARK BOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LARK BOARD fall under?
The LARK BOARD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LARK BOARD when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LARK BOARD you can contact the distributor directly for product support, shipping queries etc.
Is the LARK BOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LARK BOARD have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LARK BOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LARK BOARD often in real-time on the comparison pages.
What if I can't find stock of LARK BOARD?
You can fill out our help required form which you can use to request a quote for LARK BOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.