Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
LED Colour | Amber |
---|---|
LED Mounting | SMD |
Forward Current If | 30mA |
Forward Voltage | 2.05V |
Wavelength Typ | 617nm |
Luminous Intensity | 2.8cd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LA P47F-V2BB-24-3B5A?
Additional datasheets, footprints and schematics for LA P47F-V2BB-24-3B5A are listed on our Part Details page. You can also find images and similar parts to LA P47F-V2BB-24-3B5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA P47F-V2BB-24-3B5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA P47F-V2BB-24-3B5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA P47F-V2BB-24-3B5A fall under?
The LA P47F-V2BB-24-3B5A is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LA P47F-V2BB-24-3B5A when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA P47F-V2BB-24-3B5A you can contact the distributor directly for product support, shipping queries etc.
Is the LA P47F-V2BB-24-3B5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA P47F-V2BB-24-3B5A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LA P47F-V2BB-24-3B5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA P47F-V2BB-24-3B5A often in real-time on the comparison pages.
What if I can't find stock of LA P47F-V2BB-24-3B5A?
You can fill out our help required form which you can use to request a quote for LA P47F-V2BB-24-3B5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.