Status: | Unknown |
---|---|
Series: | Pan-Lug LAMB Series |
RoHS: | Compliant |
Product Range | Pan-Lug LAMB Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Mechanical Lug, M12, 6Awg | Newark Electronics |
Terminals Alum Mech Lug 2 Hole 1 Barre | Sager |
Where can I find additional details, specifications and documents for a LAMB350-12-6Y?
Additional datasheets, footprints and schematics for LAMB350-12-6Y are listed on our Part Details page. You can also find images and similar parts to LAMB350-12-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMB350-12-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMB350-12-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMB350-12-6Y fall under?
The LAMB350-12-6Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAMB350-12-6Y when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMB350-12-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the LAMB350-12-6Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAMB350-12-6Y have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for LAMB350-12-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMB350-12-6Y often in real-time on the comparison pages.
What if I can't find stock of LAMB350-12-6Y?
You can fill out our help required form which you can use to request a quote for LAMB350-12-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.