Status: | Unknown |
---|---|
Series: | LAMA Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
278
in stock
|
Buy Now | |
element14
from US$1.39
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
16
in stock
|
Buy Now | |
RS Americas
from US$48.95
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
5
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now |
Product Range | LAMA Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Pack Quantity | 25 |
Terminal, Mechanical Lug, 1/4In, Screw | Newark Electronics |
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW | element14 |
Aluminum Mechanical Lug, 1 1 Hole, Barre | Heilind Electronics |
One-hole aluminum single barrel lug #14 - #6 AWG 1/4 (6.4mm) stud hole | Panduit LAMA6-14-QY | RS Americas |
Lug Terminal 6-14AWG 26.9mm 9.7mm Tin | Avnet America |
Barrel Lug, 14 - 6 AWG, CU/AL Conductor, Straight Tongue, Slot Head Screw, Aluminum | Carlton-Bates |
Where can I find additional details, specifications and documents for a LAMA6-14-QY?
Additional datasheets, footprints and schematics for LAMA6-14-QY are listed on our Part Details page. You can also find images and similar parts to LAMA6-14-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMA6-14-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMA6-14-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMA6-14-QY fall under?
The LAMA6-14-QY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LAMA6-14-QY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMA6-14-QY you can contact the distributor directly for product support, shipping queries etc.
Is the LAMA6-14-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAMA6-14-QY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for LAMA6-14-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMA6-14-QY often in real-time on the comparison pages.
What if I can't find stock of LAMA6-14-QY?
You can fill out our help required form which you can use to request a quote for LAMA6-14-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.