Status: | Unknown |
---|---|
Series: | LAMA |
RoHS: | Unknown |
Product Range | LAMA |
---|---|
Termination | Screw |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
One-hole aluminum single barrel lug 4 AWG - 500 kcmil 3/8 (9.5mm) stud hole. | Panduit LAMA500-38-6Y | RS Americas |
Lug Terminal 4AWG 70mm Tin | Avnet America |
Terminals ALUM MECH 1 BRL 1HL #4-500 | Sager |
Terminal, Mechanical Lug, M10, 4Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a LAMA500-38-6Y?
Additional datasheets, footprints and schematics for LAMA500-38-6Y are listed on our Part Details page. You can also find images and similar parts to LAMA500-38-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMA500-38-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMA500-38-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMA500-38-6Y fall under?
The LAMA500-38-6Y is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LAMA500-38-6Y when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMA500-38-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the LAMA500-38-6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAMA500-38-6Y have stock available?
Authorised distributors including RS Americas, Avnet America, element14, Sager and Farnell have stock available or on a lead time for LAMA500-38-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMA500-38-6Y often in real-time on the comparison pages.
What if I can't find stock of LAMA500-38-6Y?
You can fill out our help required form which you can use to request a quote for LAMA500-38-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.