Status: | Unknown |
---|---|
Series: | LAMA Series |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.70
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$7.12
|
103
in stock
|
Buy Now | |
element14
from US$6.41
|
103
in stock
|
Buy Now | |
Carlton-Bates
from US$5.46
|
13
in stock
|
Buy Now | |
RS Americas
from US$265.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
Sager
from US$4.31
|
-
|
Buy Now |
Product Range | LAMA Series |
---|---|
Termination | Screw |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Mechanical Lug, M8 | Newark Electronics |
TERMINAL, MECHANICAL LUG, M8 | element14 |
Barrel Lug, 6 AWG - 250 MCM, CU/AL Conductor, Straight Tongue, Hex Socket Screw, Aluminum | Carlton-Bates |
One-hole aluminum single barrel lug #6AWG - 250 kcmil 5/16 (7.9mm) stud hole | Panduit LAMA250-56-QY | RS Americas |
Lug Terminal 6AWG 50.8mm Tin | Avnet America |
Terminals AL MECH 1 BRL | Sager |
Where can I find additional details, specifications and documents for a LAMA250-56-QY?
Additional datasheets, footprints and schematics for LAMA250-56-QY are listed on our Part Details page. You can also find images and similar parts to LAMA250-56-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMA250-56-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMA250-56-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMA250-56-QY fall under?
The LAMA250-56-QY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LAMA250-56-QY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMA250-56-QY you can contact the distributor directly for product support, shipping queries etc.
Is the LAMA250-56-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAMA250-56-QY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for LAMA250-56-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMA250-56-QY often in real-time on the comparison pages.
What if I can't find stock of LAMA250-56-QY?
You can fill out our help required form which you can use to request a quote for LAMA250-56-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.