Status: | Unknown |
---|---|
Series: | LAMA Series |
RoHS: | Unknown |
Prices starting from US$2.03
Product Range | LAMA Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Pack Quantity | 25 |
One-hole aluminum single barrel lug #14 - 2/0 AWG 1/4 (6.4mm) stud hole. | Panduit LAMA2/0-14-QY | RS Americas |
Aluminum Mechanical Lug, 1 Hole, 1 Barre Rohs Compliant: Yes |Panduit LAMA2/0-14-QY | Newark Electronics |
Lug Terminal (2/0)-14AWG 37.3mm 15.7mm Tin | Avnet America |
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW | element14 |
Barrel Lug, 14 - 2 AWG/0, CU/AL Conductor, Straight Tongue, Slot Head Screw, Aluminum | Carlton-Bates |
Terminals Aluminum Mechanical Lug, 1 Hole, 1 Barre | Sager |
TERMINAL, MECHANICAL LUG, M6, 00AWG | Farnell |
Where can I find additional details, specifications and documents for a LAMA2/0-14-QY?
Additional datasheets, footprints and schematics for LAMA2/0-14-QY are listed on our Part Details page. You can also find images and similar parts to LAMA2/0-14-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMA2/0-14-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMA2/0-14-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMA2/0-14-QY fall under?
The LAMA2/0-14-QY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LAMA2/0-14-QY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMA2/0-14-QY you can contact the distributor directly for product support, shipping queries etc.
Is the LAMA2/0-14-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAMA2/0-14-QY have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for LAMA2/0-14-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMA2/0-14-QY often in real-time on the comparison pages.
What if I can't find stock of LAMA2/0-14-QY?
You can fill out our help required form which you can use to request a quote for LAMA2/0-14-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.