Status: | Unknown |
---|---|
Series: | Pan-Lug LAMA Series |
RoHS: | Compliant |
Product Range | Pan-Lug LAMA Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
RoHS Compliant | Yes |
MECHANICAL LUG, 5/16", SCREW, 0AWG | Farnell |
Terminal, Mechanical Lug, M8, 1/0 Awg | Newark Electronics |
Terminals Alum Mech Lug 1 Hole 1 Barre | Sager |
Where can I find additional details, specifications and documents for a LAMA1/0-56-Q?
Additional datasheets, footprints and schematics for LAMA1/0-56-Q are listed on our Part Details page. You can also find images and similar parts to LAMA1/0-56-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAMA1/0-56-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAMA1/0-56-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAMA1/0-56-Q fall under?
The LAMA1/0-56-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAMA1/0-56-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAMA1/0-56-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LAMA1/0-56-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAMA1/0-56-Q have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for LAMA1/0-56-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAMA1/0-56-Q often in real-time on the comparison pages.
What if I can't find stock of LAMA1/0-56-Q?
You can fill out our help required form which you can use to request a quote for LAMA1/0-56-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.