Status: | Unknown |
---|---|
Series: | Pan-Lug LAM4D Series |
RoHS: | Compliant |
Prices starting from US$58.53
Product Range | Pan-Lug LAM4D Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Mechanical Lug, M12, 6Awg | Newark Electronics |
Conn Four-Barrel Lug 4 POS ST Cable Mount | Avnet America |
Four-hole, aluminum, four barrel lug, 6 AWG - 250 kcmil, 1/2 (12.7mm) stud hole. | Panduit LAM4D250-12-1Y | RS Americas |
Terminals Alum Mechanical Lug 4 Hole 4 Barre | Sager |
Where can I find additional details, specifications and documents for a LAM4D250-12-1Y?
Additional datasheets, footprints and schematics for LAM4D250-12-1Y are listed on our Part Details page. You can also find images and similar parts to LAM4D250-12-1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAM4D250-12-1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAM4D250-12-1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAM4D250-12-1Y fall under?
The LAM4D250-12-1Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAM4D250-12-1Y when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAM4D250-12-1Y you can contact the distributor directly for product support, shipping queries etc.
Is the LAM4D250-12-1Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAM4D250-12-1Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LAM4D250-12-1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAM4D250-12-1Y often in real-time on the comparison pages.
What if I can't find stock of LAM4D250-12-1Y?
You can fill out our help required form which you can use to request a quote for LAM4D250-12-1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.