Status: | Unknown |
---|---|
Series: | LAM2SA |
RoHS: | Unknown |
Prices starting from US$12.78
Product Range | LAM2SA |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
TERMINAL, MECHANICAL LUG, M8, 6AWG | Farnell |
Terminal, Mechanical Lug, M8, 6Awg | Newark Electronics |
Lug Terminal 6AWG 76.2mm 25.4mm Electro-Tin | Avnet America |
One-hole, aluminum, vertical lug, #6 AWG - 300 kcmil, 5/16 (7.9mm) stud hole. | Panduit LAM2SA300-56-3 | RS Americas |
Barrel Lug, 6 AWG - 300 MCM, CU/AL Conductor, Straight Tongue, Hex Socket Screw, Aluminum | Carlton-Bates |
Terminals ALUM MECH LUG 1H 2BRL #6 AWG 2 | Sager |
Where can I find additional details, specifications and documents for a LAM2SA300-56-3?
Additional datasheets, footprints and schematics for LAM2SA300-56-3 are listed on our Part Details page. You can also find images and similar parts to LAM2SA300-56-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAM2SA300-56-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAM2SA300-56-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAM2SA300-56-3 fall under?
The LAM2SA300-56-3 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LAM2SA300-56-3 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAM2SA300-56-3 you can contact the distributor directly for product support, shipping queries etc.
Is the LAM2SA300-56-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAM2SA300-56-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LAM2SA300-56-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAM2SA300-56-3 often in real-time on the comparison pages.
What if I can't find stock of LAM2SA300-56-3?
You can fill out our help required form which you can use to request a quote for LAM2SA300-56-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.