Status: | Unknown |
---|---|
Series: | Pan-Lug LAM2A Series |
RoHS: | Compliant |
Prices starting from US$14.29
Product Range | Pan-Lug LAM2A Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Screw,screw terminal | Transfer Multisort Elektronik |
Lug Terminal 73.15mm 49.27mm Tin | Avnet America |
Barrel Lug, 6 AWG - 350 MCM, CU/AL Conductor, Straight Tongue, Hex Socket Screw, Aluminum | Carlton-Bates |
Terminals ALUM MECH LUG 1H 2 BRRL #6 AWG | Sager |
Terminal, Mechanical Lug, M12, 6Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a LAM2A350-12-6Y?
Additional datasheets, footprints and schematics for LAM2A350-12-6Y are listed on our Part Details page. You can also find images and similar parts to LAM2A350-12-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAM2A350-12-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAM2A350-12-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAM2A350-12-6Y fall under?
The LAM2A350-12-6Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAM2A350-12-6Y when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAM2A350-12-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the LAM2A350-12-6Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAM2A350-12-6Y have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, element14, Carlton-Bates and Sager have stock available or on a lead time for LAM2A350-12-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAM2A350-12-6Y often in real-time on the comparison pages.
What if I can't find stock of LAM2A350-12-6Y?
You can fill out our help required form which you can use to request a quote for LAM2A350-12-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.