Status: | Unknown |
---|---|
Series: | LAM2A Series |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.74
|
37
in stock
|
Buy Now | |
RS Americas
from US$7.05
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$6.95
|
37
in stock
|
Buy Now | |
element14
from US$6.04
|
37
in stock
|
Buy Now | |
Avnet America
from US$6.58
|
-
|
Buy Now | |
Carlton-Bates
from US$5.22
|
-
|
Buy Now | |
Sager
from US$4.12
|
-
|
Buy Now |
Product Range | LAM2A Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
ALUMINUM MECHANICAL LUG 2 BARREL 1 HOLE #14-2/0 1/4IN | Panduit LAM2A2/0-14-6Y | RS Americas |
Terminal, Mechanical, 0.25 Inch, Screw, Pk Of 6 | Newark Electronics |
TERMINAL, MECHANICAL, 0.25 INCH, SCREW, | element14 |
Lug Terminal (1/0)-14AWG 37.33mm Tin | Avnet America |
Barrel Lug, 14 - 2 AWG/0, CU/AL Conductor, Straight Tongue, Slot Head Screw, Aluminum | Carlton-Bates |
Terminals ALUM MECH 2BRL 1HL #14-2/0 | Sager |
Where can I find additional details, specifications and documents for a LAM2A2/0-14-6Y?
Additional datasheets, footprints and schematics for LAM2A2/0-14-6Y are listed on our Part Details page. You can also find images and similar parts to LAM2A2/0-14-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAM2A2/0-14-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAM2A2/0-14-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAM2A2/0-14-6Y fall under?
The LAM2A2/0-14-6Y is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LAM2A2/0-14-6Y when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAM2A2/0-14-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the LAM2A2/0-14-6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAM2A2/0-14-6Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LAM2A2/0-14-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAM2A2/0-14-6Y often in real-time on the comparison pages.
What if I can't find stock of LAM2A2/0-14-6Y?
You can fill out our help required form which you can use to request a quote for LAM2A2/0-14-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.