Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.80
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Current Measuring Range DC | - |
Current Measuring Range AC | - |
Response Time | - |
Accuracy % | 0.25% |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Transducer, 50A, Pcb | Newark Electronics |
CURRENT TRANSDUCER, 50A, PCB | element14 |
LEM Current Sensor 200kHz 50 A 15V 500ns PCB LAH | Distrelec |
LAH hall effect current transducer,50A | RS |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a LAH 50-P?
Additional datasheets, footprints and schematics for LAH 50-P are listed on our Part Details page. You can also find images and similar parts to LAH 50-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAH 50-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAH 50-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAH 50-P fall under?
The LAH 50-P is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LAH 50-P when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAH 50-P you can contact the distributor directly for product support, shipping queries etc.
Is the LAH 50-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAH 50-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for LAH 50-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAH 50-P often in real-time on the comparison pages.
What if I can't find stock of LAH 50-P?
You can fill out our help required form which you can use to request a quote for LAH 50-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.