Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.59
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Current Measuring Range DC | - |
Current Measuring Range AC | - |
Response Time | - |
Accuracy % | 0.3% |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sensor, Closed Loop, 12-15Vdc | Newark Electronics |
CURRENT TRANSDUCER, 25A, PCB | element14 |
Board Mount Current Sensors | Sager |
LAH hall effect current transducer,25A | RS |
LEM Current Sensor 200kHz 15V 55 A PCB LAH | Distrelec |
Where can I find additional details, specifications and documents for a LAH 25-NP?
Additional datasheets, footprints and schematics for LAH 25-NP are listed on our Part Details page. You can also find images and similar parts to LAH 25-NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAH 25-NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAH 25-NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAH 25-NP fall under?
The LAH 25-NP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LAH 25-NP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAH 25-NP you can contact the distributor directly for product support, shipping queries etc.
Is the LAH 25-NP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAH 25-NP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for LAH 25-NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAH 25-NP often in real-time on the comparison pages.
What if I can't find stock of LAH 25-NP?
You can fill out our help required form which you can use to request a quote for LAH 25-NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.