Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100 Each of 122 Values of 0402 Chip Resistors |
---|---|
Power Rating | 63mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 12200 |
Product Range | - |
Engineering Design Kit Thick Film 0 Ohm to 1M Ohm 1% | Future Electronics |
Thick Film Chip Resistors Engineering Design Kit, Surface Mount | Avnet America |
Kit | RS Americas |
RESISTOR KIT, 0402, CHIP, 1/4 E96 SERIES | element14 |
Resistor Kit, 0402, Chip, 1/4 E96 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a LAE1ACHIP0402KFE96?
Additional datasheets, footprints and schematics for LAE1ACHIP0402KFE96 are listed on our Part Details page. You can also find images and similar parts to LAE1ACHIP0402KFE96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAE1ACHIP0402KFE96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAE1ACHIP0402KFE96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAE1ACHIP0402KFE96 fall under?
The LAE1ACHIP0402KFE96 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LAE1ACHIP0402KFE96 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAE1ACHIP0402KFE96 you can contact the distributor directly for product support, shipping queries etc.
Is the LAE1ACHIP0402KFE96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAE1ACHIP0402KFE96 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for LAE1ACHIP0402KFE96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAE1ACHIP0402KFE96 often in real-time on the comparison pages.
What if I can't find stock of LAE1ACHIP0402KFE96?
You can fill out our help required form which you can use to request a quote for LAE1ACHIP0402KFE96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.