Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$50.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.20
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.86
|
62
in stock
|
Buy Now | |
RS Americas
from US$129.47
|
17
in stock
|
Buy Now | |
Distrelec
from US$92.25
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$131.76
|
3
in stock
|
Buy Now | |
element14
from US$97.96
|
3
in stock
|
Buy Now | |
Farnell
from US$99.20
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now |
Product Range | TeSys D Series |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 690V |
Time Max | 30s |
Time Min | 0.1s |
Timer Functions | On-Delay |
Timing Adjustment | Dial |
Time delay contacts | Transfer Multisort Elektronik |
On delay pneumatic timer,1-30sec | RS |
Contactor Timer, Analog, NO+NC, 10A, 690 VAC, On Delay, TeSys Deca Series | Schneider Electric LADT2 | RS Americas |
Schneider Electric Time Delay Auxiliary Switch 1NO + 1NC | Distrelec |
Timer, On Delay, 0.1S To 30S, 690V | Newark Electronics |
TIMER, ON DELAY, 0.1S TO 30S, 690V | element14 |
Contactor Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a LADT2?
Additional datasheets, footprints and schematics for LADT2 are listed on our Part Details page. You can also find images and similar parts to LADT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADT2 fall under?
The LADT2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LADT2 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADT2 you can contact the distributor directly for product support, shipping queries etc.
Is the LADT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LADT2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for LADT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADT2 often in real-time on the comparison pages.
What if I can't find stock of LADT2?
You can fill out our help required form which you can use to request a quote for LADT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.