Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Compliant |
For Use With | Schneider TeSys D CAD/D LC1D & TeSys F LC1F/F CR1F Series Contactors |
---|---|
Auxiliary Contact Configuration | 2NO-2NC |
Auxiliary Contact Mounting | Front Mount |
Product Range | TeSys D Series |
RoHS Compliant | Yes |
AUXILIARY CONTACT BLOCK 10 A 2 NO 2 NC | RS |
Auxiliary Contact Block, IEC, 690VAC, 10A, 2 NO/2 NC, TeSys Deca Series | Schneider Electric LADN226 | RS Americas |
Auxiliary Contact Block, Dpst-No/Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a LADN226?
Additional datasheets, footprints and schematics for LADN226 are listed on our Part Details page. You can also find images and similar parts to LADN226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN226 fall under?
The LADN226 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to LADN226 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN226 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN226 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LADN226 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LADN226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN226 often in real-time on the comparison pages.
What if I can't find stock of LADN226?
You can fill out our help required form which you can use to request a quote for LADN226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.