Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
For Use With | Schneider TeSys D LC1D/CAD Series Contactors |
---|---|
Auxiliary Contact Configuration | 2NO |
Auxiliary Contact Mounting | Side Mount |
Auxiliary Contact Terminals | Screw Clamp |
Product Range | TeSys D Series |
RoHS Compliant | No |
2 NO side mount contact block | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact Block, IEC, 600VAC, 10A, 2NO, Clip-On, TeSys Deca Series | Schneider Electric LAD8N20 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
CONTACT BLOCK, 2NO | element14 |
Where can I find additional details, specifications and documents for a LAD8N20?
Additional datasheets, footprints and schematics for LAD8N20 are listed on our Part Details page. You can also find images and similar parts to LAD8N20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAD8N20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAD8N20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAD8N20 fall under?
The LAD8N20 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to LAD8N20 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAD8N20 you can contact the distributor directly for product support, shipping queries etc.
Is the LAD8N20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAD8N20 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LAD8N20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAD8N20 often in real-time on the comparison pages.
What if I can't find stock of LAD8N20?
You can fill out our help required form which you can use to request a quote for LAD8N20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.