Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$10.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.87
|
109
in stock
|
Buy Now | |
RS Americas
from US$10.23
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$10.95
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.73
|
6
in stock
|
Buy Now | |
element14
from US$52.29
|
1
in stock
|
Buy Now | |
Farnell
from US$33.19
|
1
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
23
in stock
|
Buy Now |
Accessory Type | Terminal Block |
---|---|
For Use With | 3-pole Thermal Overload Relays |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Insulation Voltage | 690V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Terminal Block for Overload | RS |
Thermal Overload Relays, Terminal Block, TeSys D Series | Schneider Electric LAD7B106 | RS Americas |
Terminal Block | Newark Electronics |
Terminal block | Transfer Multisort Elektronik |
Contactor Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a LAD7B106?
Additional datasheets, footprints and schematics for LAD7B106 are listed on our Part Details page. You can also find images and similar parts to LAD7B106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAD7B106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAD7B106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAD7B106 fall under?
The LAD7B106 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to LAD7B106 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAD7B106 you can contact the distributor directly for product support, shipping queries etc.
Is the LAD7B106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAD7B106 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LAD7B106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAD7B106 often in real-time on the comparison pages.
What if I can't find stock of LAD7B106?
You can fill out our help required form which you can use to request a quote for LAD7B106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.