Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Accessory Type | Suppressor Module |
---|---|
Product Range | TeSys D Series |
Coil Type | AC |
Coil Voltage VAC Nom | 127V |
RoHS Compliant | No |
Contactor Coil Suppressor | Newark Electronics |
Surge arrestor | Transfer Multisort Elektronik |
Electric Varistor for LC1D09-LC1D38, LC1DT20-LC1DT41, TeSys D Series | Schneider Electric LAD4VG | RS Americas |
VARISTOR-CLIP ON CONTACTOR | RS |
VARISTOR BLOCK 50-127V | Farnell |
Where can I find additional details, specifications and documents for a LAD4VG?
Additional datasheets, footprints and schematics for LAD4VG are listed on our Part Details page. You can also find images and similar parts to LAD4VG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAD4VG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAD4VG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAD4VG fall under?
The LAD4VG is listed under Automation & Process Control > Contactors & Accessories > Contactor Accessories.
Can I view similar or alternative parts?
You can view similar parts to LAD4VG when available in the Contactor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAD4VG you can contact the distributor directly for product support, shipping queries etc.
Is the LAD4VG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAD4VG have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, RS and Farnell have stock available or on a lead time for LAD4VG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAD4VG often in real-time on the comparison pages.
What if I can't find stock of LAD4VG?
You can fill out our help required form which you can use to request a quote for LAD4VG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.