Status: | Unknown |
---|---|
Series: | OSLON SX Series |
RoHS: | Unknown |
Product Range | OSLON SX Series |
---|---|
LED Colour | Amber |
Wavelength Typ | 624nm |
Viewing Angle | 60° |
Luminous Flux @ Test | 14lm |
Forward Current If Max | 200mA |
Forward Current @ Test | 140mA |
Forward Voltage @ Test | 2.15V |
Luminous Intensity @ Test | 15cd |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Forward Current If | 200mA |
Forward Voltage | 2.15V |
Forward Voltage VF Max | 2.65V |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Luminous Flux Max | 28lm |
Luminous Flux Min | 14lm |
Luminous Intensity Typ | 15mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Opto Case Style | 1212 |
Peak Wavelength | 624nm |
Power @ Test | 0.3W |
Where can I find additional details, specifications and documents for a LACN5M-FBGB-24-1?
Additional datasheets, footprints and schematics for LACN5M-FBGB-24-1 are listed on our Part Details page. You can also find images and similar parts to LACN5M-FBGB-24-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LACN5M-FBGB-24-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LACN5M-FBGB-24-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LACN5M-FBGB-24-1 fall under?
The LACN5M-FBGB-24-1 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LACN5M-FBGB-24-1 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LACN5M-FBGB-24-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LACN5M-FBGB-24-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LACN5M-FBGB-24-1 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for LACN5M-FBGB-24-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LACN5M-FBGB-24-1 often in real-time on the comparison pages.
What if I can't find stock of LACN5M-FBGB-24-1?
You can fill out our help required form which you can use to request a quote for LACN5M-FBGB-24-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.