Status: | Unknown |
---|---|
Series: | Pan-Lug LAB Series |
RoHS: | Compliant |
Product Range | Pan-Lug LAB Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
ALUMINUM COMPRESSION LUG 1 HOLE 4/0 AW | Avnet America |
Aluminum Compression Lug, 2 Hole, 500 kcmil, 1/2 (12.7mm) Stud | Panduit LAB500-12-2R | RS Americas |
Terminals ALUM COMPR Lug 2 Hole, 500 kc | Sager |
Terminal, Compression Lug, M12, 500Kcmil | Newark Electronics |
Where can I find additional details, specifications and documents for a LAB500-12-2R?
Additional datasheets, footprints and schematics for LAB500-12-2R are listed on our Part Details page. You can also find images and similar parts to LAB500-12-2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAB500-12-2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAB500-12-2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAB500-12-2R fall under?
The LAB500-12-2R is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAB500-12-2R when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAB500-12-2R you can contact the distributor directly for product support, shipping queries etc.
Is the LAB500-12-2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAB500-12-2R have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LAB500-12-2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAB500-12-2R often in real-time on the comparison pages.
What if I can't find stock of LAB500-12-2R?
You can fill out our help required form which you can use to request a quote for LAB500-12-2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.