Status: | Unknown |
---|---|
Series: | Pan-Lug LAB Series |
RoHS: | Compliant |
Product Range | Pan-Lug LAB Series |
---|---|
Termination | Crimp |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Lug Terminal 175.76mm 42.16mm | Avnet America |
Two-hole, aluminum, long barrel, 400 kcmil, 1/2 (12.7mm) stud hole. | Panduit LAB400-12-2 | RS Americas |
Terminals Alum Comp Lug 2 Hole 400 kc | Sager |
Terminal, Compression Lug, M12, 400Kcmil | Newark Electronics |
Where can I find additional details, specifications and documents for a LAB400-12-2?
Additional datasheets, footprints and schematics for LAB400-12-2 are listed on our Part Details page. You can also find images and similar parts to LAB400-12-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAB400-12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAB400-12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAB400-12-2 fall under?
The LAB400-12-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LAB400-12-2 when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAB400-12-2 you can contact the distributor directly for product support, shipping queries etc.
Is the LAB400-12-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LAB400-12-2 have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LAB400-12-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAB400-12-2 often in real-time on the comparison pages.
What if I can't find stock of LAB400-12-2?
You can fill out our help required form which you can use to request a quote for LAB400-12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.