Status: | Unknown |
---|---|
Series: | LAB Series |
RoHS: | Unknown |
Prices starting from US$18.26
Product Range | LAB Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Terminal, Compression Lug, 1/2", 3/0Awg | Newark Electronics |
Lug Terminal (3/0)AWG 140.97mm 26.16mm Tin | Avnet America |
Two-hole, aluminum, long barrel, 3/0 AWG, 1/2 (12.7mm) stud hole. | Panduit LAB3/0-12-5 | RS Americas |
Terminals Alum Comp Lug 2 Hole 3/0 AW | Sager |
Where can I find additional details, specifications and documents for a LAB3/0-12-5?
Additional datasheets, footprints and schematics for LAB3/0-12-5 are listed on our Part Details page. You can also find images and similar parts to LAB3/0-12-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAB3/0-12-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAB3/0-12-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAB3/0-12-5 fall under?
The LAB3/0-12-5 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LAB3/0-12-5 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAB3/0-12-5 you can contact the distributor directly for product support, shipping queries etc.
Is the LAB3/0-12-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAB3/0-12-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LAB3/0-12-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAB3/0-12-5 often in real-time on the comparison pages.
What if I can't find stock of LAB3/0-12-5?
You can fill out our help required form which you can use to request a quote for LAB3/0-12-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.