| Status: | Unknown |
|---|---|
| Series: | TeSys D Series |
| RoHS: | Unknown |
Prices starting from US$150.17
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$378.34
|
5
in stock
|
Buy Now |
|
Conrad
from US$311.91
|
3
in stock
|
Buy Now |
|
RS Americas
from US$288.43
|
1
in stock
|
Buy Now |
|
Newark Electronics
from US$229.78
|
0
in stock
|
Buy Now |
|
TME
from US$150.17
|
0
in stock
|
Buy Now |
|
Buerklin
from US$293.51
|
0
in stock
|
Buy Now |
|
Farnell
from US$374.59
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TeSys D Series |
|---|
| contacts set LA5-D - 3 poles - for LC1-D | RS |
| Schneider Electric LA5D150803 Schaltstück 1 St. | Conrad |
| CONTACTS SET LA5-D, 3-P, FOR LC1-D150, TESYS D SERIES | RS Americas |
| Set Of Contact, 3 Pole Contactor | Newark Electronics |
| Working contacts | TME |
| Schaltstücke für LC1D150, LA5D150803 | Buerklin |
| CONTACT SET, CONTACTOR, 3P | Farnell |
Where can I find additional details, specifications and documents for a LA5D150803?
Additional datasheets, footprints and schematics for LA5D150803 are listed on our Part Details page. You can also find images and similar parts to LA5D150803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA5D150803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA5D150803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA5D150803 fall under?
The LA5D150803 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA5D150803 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA5D150803 you can contact the distributor directly for product support, shipping queries etc.
Is the LA5D150803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA5D150803 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Newark Electronics and TME have stock available or on a lead time for LA5D150803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA5D150803 often in real-time on the comparison pages.
What if I can't find stock of LA5D150803?
You can fill out our help required form which you can use to request a quote for LA5D150803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.