Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Compliant |
Accessory Type | Main Contact Set |
---|---|
For Use With | Schneider LC1 Series Contactors |
Product Range | TeSys D Series |
RoHS Compliant | Yes |
Spare Contact Set, Contactor and Relay, 3-Pole, for LC1D115, TeSys D Series | Schneider Electric LA5D1158031 | RS Americas |
contacts set LA5-D - 3 poles - for LC1-D | RS |
Contact Set, 3 Pole, Contactor | Newark Electronics |
CONTACT SET, CONTACTOR, 3P | Farnell |
Where can I find additional details, specifications and documents for a LA5D1158031?
Additional datasheets, footprints and schematics for LA5D1158031 are listed on our Part Details page. You can also find images and similar parts to LA5D1158031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA5D1158031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA5D1158031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA5D1158031 fall under?
The LA5D1158031 is listed under Automation & Process Control > Contactors & Accessories > Contactor Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA5D1158031 when available in the Contactor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA5D1158031 you can contact the distributor directly for product support, shipping queries etc.
Is the LA5D1158031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LA5D1158031 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for LA5D1158031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA5D1158031 often in real-time on the comparison pages.
What if I can't find stock of LA5D1158031?
You can fill out our help required form which you can use to request a quote for LA5D1158031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.