Status: | Unknown |
---|---|
Series: | LA 55-P Series |
RoHS: | Unknown |
Prices starting from US$22.18
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | - |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -100A to 100A |
Current Measuring Range AC | -100A to 100A |
Response Time | - |
Accuracy % | 0.9% |
Product Range | LA 55-P Series |
SVHC | No SVHC (15-Jan-2018) |
CURRENT TRANSDUCER, 50A, PCB | element14 |
Current Transducer, 50A, Pcb | Newark Electronics |
LA55-P/SP1 current transducer,50A 1:2000 | RS |
LEM Current Sensor 200kHz 50 A 15V 1us PCB LA55 | Distrelec |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a LA 55-P/SP1?
Additional datasheets, footprints and schematics for LA 55-P/SP1 are listed on our Part Details page. You can also find images and similar parts to LA 55-P/SP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA 55-P/SP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA 55-P/SP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA 55-P/SP1 fall under?
The LA 55-P/SP1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LA 55-P/SP1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA 55-P/SP1 you can contact the distributor directly for product support, shipping queries etc.
Is the LA 55-P/SP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA 55-P/SP1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for LA 55-P/SP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA 55-P/SP1 often in real-time on the comparison pages.
What if I can't find stock of LA 55-P/SP1?
You can fill out our help required form which you can use to request a quote for LA 55-P/SP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.