Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$8.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.27
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$10.89
|
162
in stock
|
Buy Now | |
element14
from US$10.32
|
162
in stock
|
Buy Now | |
Farnell
from US$14.36
|
162
in stock
|
Buy Now | |
RS Americas
from US$10.16
|
36
in stock
|
Buy Now | |
Distrelec
from US$9.99
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.58
|
24
in stock
|
Buy Now | |
Conrad
from US$18.34
|
9
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
26
in stock
|
Buy Now |
Product Range | TeSys K Series |
---|---|
Accessory Type | Suppressor Module |
Coil Type | AC / DC |
Features | Relay Suppressor Incorporated LED Indicator |
For Use With | Schneider TeSys IEC Contactors |
Switching Voltage Max | 24V |
Contactor | Newark Electronics |
Plug in coil suppressor,12-24Vac/dc coil | RS |
Suppressor Module, Varistor, 12 to 24 VAC/VDC, Clip Front Mount, TeSys K Series | Schneider Electric LA4KE1B | RS Americas |
Schneider Electric Suppressor Module | Distrelec |
Surge arrester | Transfer Multisort Elektronik |
IP rating: IP2X | Conrad |
Contactor Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a LA4KE1B?
Additional datasheets, footprints and schematics for LA4KE1B are listed on our Part Details page. You can also find images and similar parts to LA4KE1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA4KE1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA4KE1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA4KE1B fall under?
The LA4KE1B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA4KE1B when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA4KE1B you can contact the distributor directly for product support, shipping queries etc.
Is the LA4KE1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA4KE1B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for LA4KE1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA4KE1B often in real-time on the comparison pages.
What if I can't find stock of LA4KE1B?
You can fill out our help required form which you can use to request a quote for LA4KE1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.