LA4628-E Amplifiers & Comparators by ON Semiconductor

AUDIO POWER AMPLIFIER SIP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for element14
element14
from US$1.72
-
Buy Now

Specifications

Amplifier Class AB
No. of Channels 2 Channel
Output Power 20W
Supply Voltage Range 9V to 20V
Amplifier Case Style SIP
No. of Pins 14Pins
Load Impedance 4ohm
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

AUDIO POWER AMPLIFIER, SIP-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LA4628-E?

Additional datasheets, footprints and schematics for LA4628-E are listed on our Part Details page. You can also find images and similar parts to LA4628-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LA4628-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA4628-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LA4628-E fall under?

The LA4628-E is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LA4628-E when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LA4628-E you can contact the distributor directly for product support, shipping queries etc.

Is the LA4628-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LA4628-E have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LA4628-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LA4628-E often in real-time on the comparison pages.

What if I can't find stock of LA4628-E?

You can fill out our help required form which you can use to request a quote for LA4628-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay