Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 5W |
Supply Voltage Range | 5V to 16V |
Amplifier Case Style | SIP |
No. of Pins | 5Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
AUDIO AMP, CLASS AB, 5W, SIP-5 | Farnell |
Where can I find additional details, specifications and documents for a LA4425A-E?
Additional datasheets, footprints and schematics for LA4425A-E are listed on our Part Details page. You can also find images and similar parts to LA4425A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA4425A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA4425A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA4425A-E fall under?
The LA4425A-E is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LA4425A-E when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA4425A-E you can contact the distributor directly for product support, shipping queries etc.
Is the LA4425A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA4425A-E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LA4425A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA4425A-E often in real-time on the comparison pages.
What if I can't find stock of LA4425A-E?
You can fill out our help required form which you can use to request a quote for LA4425A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.