Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.69
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$26.69
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | Off-(On) |
Contact Voltage AC Nom | 120V |
IP Rating | IP65 |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Actuator Style | Rectangular |
Series | L6 |
16mm Pushbutton Illuminated, Red | IDEC Corporation LA3L-M1C64-R | RS Americas |
Where can I find additional details, specifications and documents for a LA3L-M1C64-R?
Additional datasheets, footprints and schematics for LA3L-M1C64-R are listed on our Part Details page. You can also find images and similar parts to LA3L-M1C64-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA3L-M1C64-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA3L-M1C64-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA3L-M1C64-R fall under?
The LA3L-M1C64-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA3L-M1C64-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA3L-M1C64-R you can contact the distributor directly for product support, shipping queries etc.
Is the LA3L-M1C64-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA3L-M1C64-R have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for LA3L-M1C64-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA3L-M1C64-R often in real-time on the comparison pages.
What if I can't find stock of LA3L-M1C64-R?
You can fill out our help required form which you can use to request a quote for LA3L-M1C64-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.