Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -300A to 300A |
Current Measuring Range AC | -300A to 300A |
Response Time | - |
Accuracy % | 0.8% |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Board Mount Current Sensors | Sager |
LA hall effect current transducer,200A | RS |
Current Transducer, 200A, Panel | Newark Electronics |
CURRENT TRANSDUCER, 200A, PANEL | element14 |
Where can I find additional details, specifications and documents for a LA 205-S?
Additional datasheets, footprints and schematics for LA 205-S are listed on our Part Details page. You can also find images and similar parts to LA 205-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA 205-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA 205-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA 205-S fall under?
The LA 205-S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LA 205-S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA 205-S you can contact the distributor directly for product support, shipping queries etc.
Is the LA 205-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA 205-S have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LA 205-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA 205-S often in real-time on the comparison pages.
What if I can't find stock of LA 205-S?
You can fill out our help required form which you can use to request a quote for LA 205-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.