Status: | Unknown |
---|---|
Series: | MDCS&trade |
RoHS: | Unknown |
DC Resistance | - |
---|---|
Inductance | - |
ET Constant | - |
Primary Current | 48A |
Transformer Mounting | Through Hole |
Product Range | MDCS&trade |
SVHC | No SVHC (27-Jun-2018) |
Current Sensing Transformer, 2Ct, Th | Newark Electronics |
CURRENT SENSING TRANSFORMER, 2CT, TH | element14 |
CURRENT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a LA12-48V21?
Additional datasheets, footprints and schematics for LA12-48V21 are listed on our Part Details page. You can also find images and similar parts to LA12-48V21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA12-48V21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA12-48V21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA12-48V21 fall under?
The LA12-48V21 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to LA12-48V21 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA12-48V21 you can contact the distributor directly for product support, shipping queries etc.
Is the LA12-48V21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA12-48V21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LA12-48V21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA12-48V21 often in real-time on the comparison pages.
What if I can't find stock of LA12-48V21?
You can fill out our help required form which you can use to request a quote for LA12-48V21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.