Status: | Unknown |
---|---|
Series: | LA 100-P/SP13 Series |
RoHS: | Unknown |
Prices starting from US$26.52
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -150A to 150A |
Current Measuring Range AC | -150A to 150A |
Response Time | - |
Accuracy % | 0.7% |
Product Range | LA 100-P/SP13 Series |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Range DC | ± 12V to ± 15V |
Board Mount Current Sensors | Sager |
LEM Current Sensor 200kHz 100 A 15V 1us PCB LA100P | Distrelec |
CURRENT TRANSDUCER, 100A, PCB | element14 |
Current Transducer, 100A, Pcb | Newark Electronics |
LA100-P current transducer,100A 1:2000 | RS |
Where can I find additional details, specifications and documents for a LA 100-P?
Additional datasheets, footprints and schematics for LA 100-P are listed on our Part Details page. You can also find images and similar parts to LA 100-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA 100-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA 100-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA 100-P fall under?
The LA 100-P is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LA 100-P when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA 100-P you can contact the distributor directly for product support, shipping queries etc.
Is the LA 100-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA 100-P have stock available?
Authorised distributors including Sager, Distrelec, element14, Newark Electronics and Farnell have stock available or on a lead time for LA 100-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA 100-P often in real-time on the comparison pages.
What if I can't find stock of LA 100-P?
You can fill out our help required form which you can use to request a quote for LA 100-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.